HARTING Inc. of North America Backplane Connectors 9062326892

Description
DIN 41612 Connectors DIN-POWER FLOW032FP
Request a Quote
Description
DIN 41612 Connectors DIN-POWER FLOW032FP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062326892 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062326892
Backplane Connectors 09062326892
DIN 41612 Connectors DIN-POWER FLOW032FP

DIN 41612 Connectors DIN-POWER FLOW032FP

Buy Now
Conn, Din 41612, Rcpt, 32Pos, 3Row; Product Range Harting - 93C5862 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Rcpt, 32Pos, 3Row; Product Range Harting
93C5862
Conn, Din 41612, Rcpt, 32Pos, 3Row; Product Range Harting 93C5862
CONN, DIN 41612, RCPT, 32POS, 3ROW; Product Range:Type F Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, RCPT, 32POS, 3ROW; Product Range:Type F Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09062326892 93C5862
Product Name Backplane Connectors Conn, Din 41612, Rcpt, 32Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 1920-CYG2.5-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details