HARTING Inc. of North America Backplane Connectors 9062316822

Description
DIN 41612 Connectors 24+7P 15A FEMALE ST
Request a Quote Datasheet
Description
DIN 41612 Connectors 24+7P 15A FEMALE ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062316822 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062316822
Backplane Connectors 09062316822
DIN 41612 Connectors 24+7P 15A FEMALE ST

DIN 41612 Connectors 24+7P 15A FEMALE ST

Buy Now
DIN 41612 09062316822
CONN DIN HDR 31POS PNL MNT GOLD

CONN DIN HDR 31POS PNL MNT GOLD

Supplier's Site Datasheet
Connector, Din 41612, Rcpt, 24Pos; Product Range Harting - 92B7203 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 24Pos; Product Range Harting
92B7203
Connector, Din 41612, Rcpt, 24Pos; Product Range Harting 92B7203
CONNECTOR, DIN 41612, RCPT, 24POS; Product Range:-; No. of Contacts:24Contacts; Gender:Receptacle; Pitch Spacing:-; No. of Rows:-; Rows Loaded:d + b + z + d + z; Contact Plating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 24POS; Product Range:-; No. of Contacts:24Contacts; Gender:Receptacle; Pitch Spacing:-; No. of Rows:-; Rows Loaded:d + b + z + d + z; Contact Plating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09062316822 09062316822 92B7203
Product Name Backplane Connectors DIN 41612 Connector, Din 41612, Rcpt, 24Pos; Product Range Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Paladin ® - 131-7616-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Din Rail, Channel - 17-1SNA115914R0700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 8 to 20 AWG
View Details