HARTING Inc. of North America Backplane Connectors 9062152871222

Description
DIN 41612 Connectors DIN-POWER H015FTC1
Request a Quote
Description
DIN 41612 Connectors DIN-POWER H015FTC1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062152871222 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062152871222
Backplane Connectors 09062152871222
DIN 41612 Connectors DIN-POWER H015FTC1

DIN 41612 Connectors DIN-POWER H015FTC1

Buy Now
Din H15 Female 15Pin For Faston, Pl1, Nff F1-I2 Harting - 86R4678 - Newark, An Avnet Company
Chicago, IL, United States
Din H15 Female 15Pin For Faston, Pl1, Nff F1-I2 Harting
86R4678
Din H15 Female 15Pin For Faston, Pl1, Nff F1-I2 Harting 86R4678
DIN H15 female 15pin for faston, PL1, NFF F1-I2

DIN H15 female 15pin for faston, PL1, NFF F1-I2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09062152871222 86R4678
Product Name Backplane Connectors Din H15 Female 15Pin For Faston, Pl1, Nff F1-I2 Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Accessories - 1124-1029-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details