HARTING Inc. of North America Backplane Connectors 9062152871

Description
DIN 41612 Connectors 15P 15A FEMALE CBLM
Request a Quote Datasheet
Description
DIN 41612 Connectors 15P 15A FEMALE CBLM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062152871 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062152871
Backplane Connectors 09062152871
DIN 41612 Connectors 15P 15A FEMALE CBLM

DIN 41612 Connectors 15P 15A FEMALE CBLM

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09062152871
Backplane Connectors 09062152871
DIN-Power H015FTC1-1

DIN-Power H015FTC1-1

Buy Now
Conn, Din 41612, Rcpt, 15Pos, 2Row; Product Range Harting - 93K7627 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Rcpt, 15Pos, 2Row; Product Range Harting
93K7627
Conn, Din 41612, Rcpt, 15Pos, 2Row; Product Range Harting 93K7627
CONN, DIN 41612, RCPT, 15POS, 2ROW; Product Range:Type 3C Series; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, RCPT, 15POS, 2ROW; Product Range:Type 3C Series; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09062152871
CONN DIN RCPT 15POS PNL MNT

CONN DIN RCPT 15POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09062152871 93K7627 09062152871
Product Name Backplane Connectors Conn, Din 41612, Rcpt, 15Pos, 2Row; Product Range Harting DIN 41612
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DIN Connectors - 1705541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details