HARTING Inc. of North America Backplane Connectors 9062152821

Description
DIN 41612 Connectors 15P 15A FEMALE STRT
Request a Quote Datasheet
Description
DIN 41612 Connectors 15P 15A FEMALE STRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062152821 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062152821
Backplane Connectors 09062152821
DIN 41612 Connectors 15P 15A FEMALE STRT

DIN 41612 Connectors 15P 15A FEMALE STRT

Buy Now
Backplane Connectors - 09062152821 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062152821
Backplane Connectors 09062152821
DIN-Power H015FS4,0C1-1

DIN-Power H015FS4,0C1-1

Buy Now
Singapore, Singapore
Electronic Connector
407-9062152821
Electronic Connector 407-9062152821
Product overview: 9062152821 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9062152821 can be used for catalog matching and distributor lookup.

Product overview: 9062152821 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9062152821 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - 09062152821 - 904779-09062152821 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09062152821
904779-09062152821
Backplane Connectors - 09062152821 904779-09062152821
Manufacturer: HARTING Win Source Part Number: 904779-09062152821 Series: DIN 41612 Features: 15 (Power) Position Din Connector Receptacle, Female Blade Sockets - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Q7493774AA, 9062152821, 1195-1313

Manufacturer: HARTING
Win Source Part Number: 904779-09062152821
Series: DIN 41612
Features: 15 (Power) Position Din Connector Receptacle, Female Blade Sockets - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Q7493774AA, 9062152821, 1195-1313

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1294294-9062152821 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1294294-9062152821
Connectors, Interconnects - Backplane Connectors - DIN 41612 1294294-9062152821
Win Source Part Number: 1294294-9062152821 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: DIN 41612 Number of Positions: 15 (Power) Pitch: 0.400" (10.16mm) Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Style: H 15 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Other Names: Q7493774AA,906215282 1,1195-1313

Win Source Part Number: 1294294-9062152821
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: DIN 41612
Number of Positions: 15 (Power)
Pitch: 0.400" (10.16mm)
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20
Style: H 15
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Other Names: Q7493774AA,9062152821,1195-1313

Buy Now Datasheet
DIN 41612 09062152821
CONN DIN RCPT 15POS PCB

CONN DIN RCPT 15POS PCB

Supplier's Site Datasheet
Conn, Din 41612, Rcpt, 15Pos, 2Row; Product Range Harting - 79K4461 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Rcpt, 15Pos, 2Row; Product Range Harting
79K4461
Conn, Din 41612, Rcpt, 15Pos, 2Row; Product Range Harting 79K4461
CONN, DIN 41612, RCPT, 15POS, 2ROW; Product Range:Type H15 Series; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, RCPT, 15POS, 2ROW; Product Range:Type H15 Series; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09062152821 407-9062152821 904779-09062152821 1294294-9062152821 09062152821 79K4461
Product Name Backplane Connectors Electronic Connector Backplane Connectors - 09062152821 Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 Conn, Din 41612, Rcpt, 15Pos, 2Row; Product Range Harting
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details