HARTING Inc. of North America Backplane Connectors 9062152811

Description
DIN 41612 Connectors 15P 15A FEMALE CBLM
Request a Quote
Description
DIN 41612 Connectors 15P 15A FEMALE CBLM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062152811 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062152811
Backplane Connectors 09062152811
DIN 41612 Connectors 15P 15A FEMALE CBLM

DIN 41612 Connectors 15P 15A FEMALE CBLM

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09062152811
Backplane Connectors 09062152811
DIN-Power H015FT-4,0C1-1

DIN-Power H015FT-4,0C1-1

Buy Now
Din 41612 Pcb Connector Receptacle 15 Way; Product Range Harting - 99F3628 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 15 Way; Product Range Harting
99F3628
Din 41612 Pcb Connector Receptacle 15 Way; Product Range Harting 99F3628
DIN 41612 PCB CONNECTOR RECEPTACLE 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09062152811 99F3628
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 15 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers