HARTING Inc. of North America Backplane Connectors 9061486951

Description
DIN 41612 Connectors DIN-POWER F048MR-3,
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-POWER F048MR-3,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09061486951 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09061486951
Backplane Connectors 09061486951
DIN 41612 Connectors DIN-POWER F048MR-3,

DIN 41612 Connectors DIN-POWER F048MR-3,

Buy Now
Connector, Plug, 48 Position, Solder; Product Range Harting - 30M6528 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 48 Position, Solder; Product Range Harting
30M6528
Connector, Plug, 48 Position, Solder; Product Range Harting 30M6528
CONNECTOR, PLUG, 48 POSITION, SOLDER; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, PLUG, 48 POSITION, SOLDER; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09061486951 30M6528
Product Name Backplane Connectors Connector, Plug, 48 Position, Solder; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 1268 - ODG (Origin Data Global)
Keystone Electronics Corp.
View Details
2 suppliers
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details