HARTING Inc. of North America Backplane Connectors 9061482901222

Description
DIN 41612 Connectors DIN-POWER F048MS-3,
Request a Quote
Description
DIN 41612 Connectors DIN-POWER F048MS-3,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09061482901222 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09061482901222
Backplane Connectors 09061482901222
DIN 41612 Connectors DIN-POWER F048MS-3,

DIN 41612 Connectors DIN-POWER F048MS-3,

Buy Now
Din F Male Angled 48Pin, Pl1, Nff F1-I2 Harting - 86R4674 - Newark, An Avnet Company
Chicago, IL, United States
Din F Male Angled 48Pin, Pl1, Nff F1-I2 Harting
86R4674
Din F Male Angled 48Pin, Pl1, Nff F1-I2 Harting 86R4674
DIN F male angled 48pin, PL1, NFF F1-I2

DIN F male angled 48pin, PL1, NFF F1-I2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09061482901222 86R4674
Product Name Backplane Connectors Din F Male Angled 48Pin, Pl1, Nff F1-I2 Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details