HARTING Inc. of North America Backplane Connectors 9061326901

Description
DIN 41612 Connectors 32P TYPE F MALE 2.5
Request a Quote Datasheet
Description
DIN 41612 Connectors 32P TYPE F MALE 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09061326901 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09061326901
Backplane Connectors 09061326901
DIN 41612 Connectors 32P TYPE F MALE 2.5

DIN 41612 Connectors 32P TYPE F MALE 2.5

Buy Now
Backplane Connectors - 09061326901 - 908690-09061326901 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09061326901
908690-09061326901
Backplane Connectors - 09061326901 908690-09061326901
Manufacturer: HARTING Win Source Part Number: 908690-09061326901 Series: DIN 41612 Features: 48 (Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9061326901, 1195-1300

Manufacturer: HARTING
Win Source Part Number: 908690-09061326901
Series: DIN 41612
Features: 48 (Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9061326901, 1195-1300

Buy Now Datasheet
DIN 41612 09061326901
CONN DIN HDR 48POS PCB RA GOLD

CONN DIN HDR 48POS PCB RA GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting - 96M1878 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting
96M1878
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting 96M1878
DIN 41612 PCB CONNECTOR, PLUG, 32 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 32 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Din 41612, Plug, 32Way; Product Range Harting - 92Y4031 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 32Way; Product Range Harting
92Y4031
Connector, Din 41612, Plug, 32Way; Product Range Harting 92Y4031
CONNECTOR, DIN 41612, PLUG, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. of RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09061326901 908690-09061326901 09061326901 96M1878
Product Name Backplane Connectors Backplane Connectors - 09061326901 DIN 41612 Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Paladin ® - 131-7218-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details