HARTING Inc. of North America Backplane Connectors 9061316924

Description
DIN 41612 Connectors DIN-POWER MH24+7MS
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-POWER MH24+7MS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09061316924 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09061316924
Backplane Connectors 09061316924
DIN 41612 Connectors DIN-POWER MH24+7MS

DIN 41612 Connectors DIN-POWER MH24+7MS

Buy Now
Conn, Din 41612, Plug, 31Pos, 3Row; Product Range Harting - 93B2343 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 31Pos, 3Row; Product Range Harting
93B2343
Conn, Din 41612, Plug, 31Pos, 3Row; Product Range Harting 93B2343
CONN, DIN 41612, PLUG, 31POS, 3ROW; Product Range:Type MH 24+7 Series; No. of Contacts:31Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 31POS, 3ROW; Product Range:Type MH 24+7 Series; No. of Contacts:31Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09061316924 93B2343
Product Name Backplane Connectors Conn, Din 41612, Plug, 31Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAB1B1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details