DIN 41612 Connectors 24+7P 15A MALE R/A
DIN 41612 PCB CONNECTOR RECEPTACLE 31 WAY, PRODUCT RANGE:MH SERIES, NO. OF CONTACTS:31CONTACTS,
DIN 41612 PCB CONNECTOR RECEPTACLE 31 WAY; Product Range:MH Series; No. of Contacts:31Contacts;
| Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09061316922 | 21298143 | 93C5763 | 09061316922 |
| Product Name | Backplane Connectors | Connector/Terminal/Pin | Din 41612 Pcb Connector Receptacle 31 Way; Product Range Harting | DIN 41612 |
| Gender | Female / Jack |