HARTING Inc. of North America Backplane Connectors 9061152932222

Description
DIN 41612 Connectors H015MS-3,2C1-1-V1 D
Request a Quote
Description
DIN 41612 Connectors H015MS-3,2C1-1-V1 D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09061152932222 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09061152932222
Backplane Connectors 09061152932222
DIN 41612 Connectors H015MS-3,2C1-1-V1 D

DIN 41612 Connectors H015MS-3,2C1-1-V1 D

Buy Now
Din H15 Male Angled 15Pin, Pl1, Nff F1-I2 (Leading Pin Z32) Harting - 86R4669 - Newark, An Avnet Company
Chicago, IL, United States
Din H15 Male Angled 15Pin, Pl1, Nff F1-I2 (Leading Pin Z32) Harting
86R4669
Din H15 Male Angled 15Pin, Pl1, Nff F1-I2 (Leading Pin Z32) Harting 86R4669
DIN H15 male angled 15pin, PL1, NFF F1-I2 (leading pin z32)

DIN H15 male angled 15pin, PL1, NFF F1-I2 (leading pin z32)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09061152932222 86R4669
Product Name Backplane Connectors Din H15 Male Angled 15Pin, Pl1, Nff F1-I2 (Leading Pin Z32) Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C08 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8028A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details