HARTING Inc. of North America Backplane Connectors 9061152911

Description
DIN 41612 Connectors 15P 15A MALE R/A
Request a Quote Datasheet
Description
DIN 41612 Connectors 15P 15A MALE R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09061152911 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09061152911
Backplane Connectors 09061152911
DIN 41612 Connectors 15P 15A MALE R/A

DIN 41612 Connectors 15P 15A MALE R/A

Buy Now
Backplane Connectors - 09061152911 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09061152911
Backplane Connectors 09061152911
DIN-Power H015MS-3,2C1-1

DIN-Power H015MS-3,2C1-1

Buy Now
Backplane Connectors - 09061152911 - 904776-09061152911 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09061152911
904776-09061152911
Backplane Connectors - 09061152911 904776-09061152911
Manufacturer: HARTING Win Source Part Number: 904776-09061152911 Series: DIN 41612 Features: 15 (Power) Position Din Connector Header, Male Blades Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9061152911, 1195-1296

Manufacturer: HARTING
Win Source Part Number: 904776-09061152911
Series: DIN 41612
Features: 15 (Power) Position Din Connector Header, Male Blades Gold Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9061152911, 1195-1296

Buy Now Datasheet
CONN DIN HDR 15POS PCB RA GOLD - 326-09061152911 - Utmel Electronic Limited
Hong Kong, China
CONN DIN HDR 15POS PCB RA GOLD
326-09061152911
CONN DIN HDR 15POS PCB RA GOLD 326-09061152911
CONN DIN HDR 15POS PCB RA GOLD

CONN DIN HDR 15POS PCB RA GOLD

Supplier's Site
DIN Connector; 15; 15 A (Max.); 5.08 mm(Row); Male; Angled Solder Pin; 3 mm - 70070318 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Connector; 15; 15 A (Max.); 5.08 mm(Row); Male; Angled Solder Pin; 3 mm
70070318
DIN Connector; 15; 15 A (Max.); 5.08 mm(Row); Male; Angled Solder Pin; 3 mm 70070318
15 Pins, 15 A (Max.), Male Gender, 3 mm Length, Printed Board Connector Angled solder pins termination Connector length 3 mm.

15 Pins, 15 A (Max.), Male Gender, 3 mm Length, Printed Board Connector

  • Angled solder pins termination
    Connector length 3 mm.
Supplier's Site
Conn, Din 41612, Plug, 15Pos, 2Row; Product Range Harting - 79K4459 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 15Pos, 2Row; Product Range Harting
79K4459
Conn, Din 41612, Plug, 15Pos, 2Row; Product Range Harting 79K4459
CONN, DIN 41612, PLUG, 15POS, 2ROW; Product Range:Type H15 Series; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 15POS, 2ROW; Product Range:Type H15 Series; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09061152911 904776-09061152911 326-09061152911 70070318 79K4459
Product Name Backplane Connectors Backplane Connectors - 09061152911 CONN DIN HDR 15POS PCB RA GOLD DIN Connector; 15; 15 A (Max.); 5.08 mm(Row); Male; Angled Solder Pin; 3 mm Conn, Din 41612, Plug, 15Pos, 2Row; Product Range Harting
Mounting Through Hole, Right Angle Through Hole
Connector Type DIN Connector DIN Connector
Geometry Right Angle; Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 0.025″ Square Pin, Stainless Steel - SALE-XM25SS - E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 3.5 amps
View Details