HARTING Inc. of North America Backplane Connectors - 09060482905 9060482905

Description
Manufacturer: HARTING Win Source Part Number: 904775-09060482905 Series: DIN 41612 Features: 48 (Power) Position Din Connector Header, Male Pins Gold Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9060482905, 1195-1294
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 904775-09060482905 Series: DIN 41612 Features: 48 (Power) Position Din Connector Header, Male Pins Gold Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9060482905, 1195-1294
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09060482905 - 904775-09060482905 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09060482905
904775-09060482905
Backplane Connectors - 09060482905 904775-09060482905
Manufacturer: HARTING Win Source Part Number: 904775-09060482905 Series: DIN 41612 Features: 48 (Power) Position Din Connector Header, Male Pins Gold Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9060482905, 1195-1294

Manufacturer: HARTING
Win Source Part Number: 904775-09060482905
Series: DIN 41612
Features: 48 (Power) Position Din Connector Header, Male Pins Gold Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9060482905, 1195-1294

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1380435-09060482905 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1380435-09060482905
Connectors, Interconnects - Backplane Connectors - DIN 41612 1380435-09060482905
Win Source Part Number: 1380435-09060482905 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 48 (Power) Pitch: 0.200" (5.08mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 10 pcs Style: F Level, Class: 1 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380435-09060482905
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 48 (Power)
Pitch: 0.200" (5.08mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 10 pcs
Style: F
Level, Class: 1
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Backplane Connectors - 09060482905 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09060482905
Backplane Connectors 09060482905
DIN 41612 Connectors 48P 6A MALE STRAIGH

DIN 41612 Connectors 48P 6A MALE STRAIGH

Buy Now
Connector/Terminal/Pin - 38336143 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38336143
Connector/Terminal/Pin 38336143
DIN 41612 CONNECTOR, 48 PIN, 3 ROW, 6A, MALE, 5.08MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

DIN 41612 CONNECTOR, 48 PIN, 3 ROW, 6A, MALE, 5.08MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904775-09060482905 1380435-09060482905 09060482905 38336143
Product Name Backplane Connectors - 09060482905 Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors Connector/Terminal/Pin
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief - 110787 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Paladin ® - 131-6618-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details