HARTING Inc. of North America Conn, Din 41612, F, Header, 48Pos, 3Row; Product Range Harting 9060482905

Description
CONN, DIN 41612, F, HEADER, 48POS, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONN, DIN 41612, F, HEADER, 48POS, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, F, Header, 48Pos, 3Row; Product Range Harting - 40C1444 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, F, Header, 48Pos, 3Row; Product Range Harting
40C1444
Conn, Din 41612, F, Header, 48Pos, 3Row; Product Range Harting 40C1444
CONN, DIN 41612, F, HEADER, 48POS, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, DIN 41612, F, HEADER, 48POS, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 40C1444
Product Name Conn, Din 41612, F, Header, 48Pos, 3Row; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-9603402 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103186-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details