HARTING Inc. of North America Shell Housing, Polycarbonate; Accessory Type Harting 9060480521

Description
SHELL HOUSING, POLYCARBONATE; Accessory Type:Shell Housing; For Use With:Types F, H and MH Female Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELL HOUSING, POLYCARBONATE; Accessory Type:Shell Housing; For Use With:Types F, H and MH Female Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shell Housing, Polycarbonate; Accessory Type Harting - 96B6738 - Newark, An Avnet Company
Chicago, IL, United States
Shell Housing, Polycarbonate; Accessory Type Harting
96B6738
Shell Housing, Polycarbonate; Accessory Type Harting 96B6738
SHELL HOUSING, POLYCARBONATE; Accessory Type:Shell Housing; For Use With:Types F, H and MH Female Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; Product Range:- RoHS Compliant: Yes

SHELL HOUSING, POLYCARBONATE; Accessory Type:Shell Housing; For Use With:Types F, H and MH Female Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96B6738
Product Name Shell Housing, Polycarbonate; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details