HARTING Inc. of North America Shell Housing, Top/side, Plastic; Accessory Type Harting 9060480503

Description
SHELL HOUSING, TOP/SIDE, PLASTIC; Accessory Type:Shell Housing; For Use With:Harting Type F, H & MH Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SHELL HOUSING, TOP/SIDE, PLASTIC; Accessory Type:Shell Housing; For Use With:Harting Type F, H & MH Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shell Housing, Top/side, Plastic; Accessory Type Harting - 51AC2349 - Newark, An Avnet Company
Chicago, IL, United States
Shell Housing, Top/side, Plastic; Accessory Type Harting
51AC2349
Shell Housing, Top/side, Plastic; Accessory Type Harting 51AC2349
SHELL HOUSING, TOP/SIDE, PLASTIC; Accessory Type:Shell Housing; For Use With:Harting Type F, H & MH Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Product Range:-; RoHS Compliant: Yes

SHELL HOUSING, TOP/SIDE, PLASTIC; Accessory Type:Shell Housing; For Use With:Harting Type F, H & MH Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2349
Product Name Shell Housing, Top/side, Plastic; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details