HARTING Inc. of North America Backplane Connectors 9060152931

Description
DIN 41612 Connectors 15P MALE TYPE H FAS
Request a Quote
Description
DIN 41612 Connectors 15P MALE TYPE H FAS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09060152931 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09060152931
Backplane Connectors 09060152931
DIN 41612 Connectors 15P MALE TYPE H FAS

DIN 41612 Connectors 15P MALE TYPE H FAS

Buy Now
Conn, Din 41612, Plug, 15Pos, 2Row; Product Range Harting - 73C3568 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 15Pos, 2Row; Product Range Harting
73C3568
Conn, Din 41612, Plug, 15Pos, 2Row; Product Range Harting 73C3568
CONN, DIN 41612, PLUG, 15POS, 2ROW; Product Range:Type H15 Series; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:6.5mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 15POS, 2ROW; Product Range:Type H15 Series; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:6.5mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09060152931 73C3568
Product Name Backplane Connectors Conn, Din 41612, Plug, 15Pos, 2Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 45080336 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 36 volts
View Details
Din Rail, Channel - 2946-2006-1671/1000-849-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 48 volts
Contact Size (AWG) 8 to 20 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Female to Banana Plug, Adapter - 8013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details