HARTING Inc. of North America Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting 9060152922

Description
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating Cycles:500RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating Cycles:500RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting - 93C5715 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting
93C5715
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting 93C5715
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating Cycles:500RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating Cycles:500RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 93C5715
Product Name Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102398-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details