HARTING Inc. of North America Backplane Connectors 9060152813

Description
DIN 41612 Connectors 15P 15A FEMALE CBLM
Request a Quote
Description
DIN 41612 Connectors 15P 15A FEMALE CBLM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09060152813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09060152813
Backplane Connectors 09060152813
DIN 41612 Connectors 15P 15A FEMALE CBLM

DIN 41612 Connectors 15P 15A FEMALE CBLM

Buy Now
Din 41612 Pcb Connector Receptacle 15 Way; Product Range Harting - 93C5711 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 15 Way; Product Range Harting
93C5711
Din 41612 Pcb Connector Receptacle 15 Way; Product Range Harting 93C5711
DIN 41612 PCB CONNECTOR RECEPTACLE 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09060152813 93C5711
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 15 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
Paladin ® - 131-6416-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details