HARTING Inc. of North America Contact, Socket, 20-16Awg, Crimp; Product Range Harting 9060008482

Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Socket, 20-16AWG, Crimp (Part No. 79K4443) is designed for use with DIN 41612 Type D female connectors, accommodating up to 32 contacts. It is suitable for wire sizes ranging from 20 to 16 AWG and features gold over nickel plating for enhanced conductivity and corrosion resistance. The product is RoHS compliant and requires the use of approved crimp tools for proper installation. It is packaged in units of 1,000 pieces, making it suitable for large-scale applications. The contact material is a copper alloy, ensuring durability and reliability in various electrical connections.

Datasheet Summary
Powered by GS/AI

The Contact, Socket, 20-16AWG, Crimp (Part No. 79K4443) is designed for use with DIN 41612 Type D female connectors, accommodating up to 32 contacts. It is suitable for wire sizes ranging from 20 to 16 AWG and features gold over nickel plating for enhanced conductivity and corrosion resistance. The product is RoHS compliant and requires the use of approved crimp tools for proper installation. It is packaged in units of 1,000 pieces, making it suitable for large-scale applications. The contact material is a copper alloy, ensuring durability and reliability in various electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-16Awg, Crimp; Product Range Harting - 79K4443 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Harting
79K4443
Contact, Socket, 20-16Awg, Crimp; Product Range Harting 79K4443
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 79K4443
Product Name Contact, Socket, 20-16Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2389404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details