HARTING Inc. of North America Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts 9060008482

Description
Manufacturer: HARTING Category: Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts Series: DIN 41612 Package: Bulk Type: Power Contact Termination: Crimp Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts Series: DIN 41612 Package: Bulk Type: Power Contact Termination: Crimp Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts
Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts
Manufacturer: HARTING Category: Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts Series: DIN 41612 Package: Bulk Type: Power Contact Termination: Crimp Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts
Series: DIN 41612
Package: Bulk
Type: Power
Contact Termination: Crimp
Product Status: Active

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts - 1380431-09060008482 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
1380431-09060008482
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts 1380431-09060008482
Win Source Part Number: 1380431-09060008482 Category: Connectors, Interconnects>Backpl ane Connectors>Backplane Connector Contacts Series: DIN 41612 Type: Power Package: Bulk Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 pcs ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380431-09060008482
Category: Connectors, Interconnects>Backplane Connectors>Backplane Connector Contacts
Series: DIN 41612
Type: Power
Package: Bulk
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Backplane Connectors - 09060008482 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09060008482
Backplane Connectors 09060008482
DIN 41612 Connectors CRIMP CONTACT FOR F

DIN 41612 Connectors CRIMP CONTACT FOR F

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09060008482
Backplane Connectors 09060008482
DIN-Power crimp 3,F, PL2, Einzel

DIN-Power crimp 3,F, PL2, Einzel

Buy Now
Backplane Connector Contacts - 09060008482 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Contacts
09060008482
Backplane Connector Contacts 09060008482
CONTACT SOCKET POWER 16-20AWG

CONTACT SOCKET POWER 16-20AWG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09060008482 09060008482
Product Name Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts Backplane Connectors Backplane Connector Contacts
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Backplane Connectors - XC5C-4822A - 1005685-XC5C-4822A - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers