HARTING Inc. of North America Contact, Female, 26-20Awg, Crimp; Product Range Harting 9060008481

Description
CONTACT, FEMALE, 26-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 26-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 26-20Awg, Crimp; Product Range Harting - 92B0610 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 26-20Awg, Crimp; Product Range Harting
92B0610
Contact, Female, 26-20Awg, Crimp; Product Range Harting 92B0610
CONTACT, FEMALE, 26-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, FEMALE, 26-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 92B0610
Product Name Contact, Female, 26-20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241390-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details