Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
HARTING INC. OF NORTH AMERICA
9060008481 -- CONTACT 0.14 TO 0.56 MM FEMALE IEC APPROVED
HARTING Inc. of North America
Contact 0.14 to 0.56 mm Female IEC Approved
9060008481
Description
Female Gender Contact, 0.14 mmâ²-0.56 mmâ² Wire Size IEC Approved standards Packaging is individual contacts.
Allied Electronics, Inc.
Done
Description
Female Gender Contact, 0.14 mmâ²-0.56 mmâ² Wire Size IEC Approved standards Packaging is individual contacts.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Contact 0.14 to 0.56 mm Female IEC Approved
70070305
Contact 0.14 to 0.56 mm Female IEC Approved
70070305
Female Gender Contact, 0.14 mmâ²-0.56 mmâ² Wire Size IEC Approved standards Packaging is individual contacts.
Female Gender Contact, 0.14 mm²-0.56 mm² Wire Size
IEC Approved standards
Packaging is individual contacts.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Wire Terminals
Product Number
70070305
Product Name
Contact 0.14 to 0.56 mm Female IEC Approved
Unlock Full Specs
to access all available technical data