HARTING Inc. of North America Contact, Female, 0.14-0.56Mm², Crimp; Product Range Harting 9060008471

Description
CONTACT, FEMALE, 0.14-0.56MM², CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:6A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, FEMALE, 0.14-0.56MM², CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:6A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 0.14-0.56Mm², Crimp; Product Range Harting - 93C5644 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 0.14-0.56Mm², Crimp; Product Range Harting
93C5644
Contact, Female, 0.14-0.56Mm², Crimp; Product Range Harting 93C5644
CONTACT, FEMALE, 0.14-0.56MM², CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:6A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, FEMALE, 0.14-0.56MM², CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:6A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93C5644
Product Name Contact, Female, 0.14-0.56Mm², Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details