HARTING Inc. of North America Backplane Connectors 9056486921

Description
DIN 41612 Connectors DIN-POWER E048MS-3,
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-POWER E048MS-3,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09056486921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09056486921
Backplane Connectors 09056486921
DIN 41612 Connectors DIN-POWER E048MS-3,

DIN 41612 Connectors DIN-POWER E048MS-3,

Buy Now
Connector, Din 41612, Plug, 48Pos, 3Row; Product Range Harting - 93C5619 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 48Pos, 3Row; Product Range Harting
93C5619
Connector, Din 41612, Plug, 48Pos, 3Row; Product Range Harting 93C5619
CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type E Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type E Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09056486921 93C5619
Product Name Backplane Connectors Connector, Din 41612, Plug, 48Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-5216-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details