HARTING Inc. of North America Connectors, Interconnects - Backplane Connectors - DIN 41612 9052482821

Description
Win Source Part Number: 1350054-09052482821 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: DIN 41612 Number of Positions: 48 Pitch: 0.200" (5.08mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Package: Bulk Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Style: E Level, Class: 1 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING
Request a Quote Datasheet
Description
Win Source Part Number: 1350054-09052482821 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: DIN 41612 Number of Positions: 48 Pitch: 0.200" (5.08mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Package: Bulk Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Style: E Level, Class: 1 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1350054-09052482821 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1350054-09052482821
Connectors, Interconnects - Backplane Connectors - DIN 41612 1350054-09052482821
Win Source Part Number: 1350054-09052482821 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: DIN 41612 Number of Positions: 48 Pitch: 0.200" (5.08mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Package: Bulk Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Style: E Level, Class: 1 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING

Win Source Part Number: 1350054-09052482821
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: DIN 41612
Number of Positions: 48
Pitch: 0.200" (5.08mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Package: Bulk
Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20
Style: E
Level, Class: 1
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING

Buy Now Datasheet
Backplane Connectors - 09052482821 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09052482821
Backplane Connectors 09052482821
DIN 41612 Connectors DIN-POWER E048FW-20

DIN 41612 Connectors DIN-POWER E048FW-20

Buy Now
Connector,din-41612,pcb Mount,plug,48 Contacts,skt,0.2 Pitch,wrap Post Terminal Rohs Compliant Harting - 93C5603 - Newark, An Avnet Company
Chicago, IL, United States
Connector,din-41612,pcb Mount,plug,48 Contacts,skt,0.2 Pitch,wrap Post Terminal Rohs Compliant Harting
93C5603
Connector,din-41612,pcb Mount,plug,48 Contacts,skt,0.2 Pitch,wrap Post Terminal Rohs Compliant Harting 93C5603
Connector,DIN-41612, PCB Mount,PLUG,48 Contacts,SKT,0.2 Pitch,WRAP POST Terminal RoHS Compliant: Yes

Connector,DIN-41612,PCB Mount,PLUG,48 Contacts,SKT,0.2 Pitch,WRAP POST Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1350054-09052482821 09052482821 93C5603
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors Connector,din-41612,pcb Mount,plug,48 Contacts,skt,0.2 Pitch,wrap Post Terminal Rohs Compliant Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-3314-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details