DIN 41612 Connectors 32P 6A FEMALE R/A
Alternative Parts (Cross-Reference): Cross
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors DIN 41612
Series: DIN 41612
Package: Bulk
Product Status: Active
Connector Type: Receptacle, Female Sockets
Number of Positions: 32 (Power)
Number of Positions Loaded: All
Pitch: 0.200" (5.08mm)
CONNECTOR, DIN 41612, RCPT, 32POS, 2ROW; Product Range:Type D Series; No. of Contacts:32Contacts;
CONN DIN RCPT 32POS PCB GOLD
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09042326826 | 96F2670 | 09042326826 | |
| Product Name | Backplane Connectors | Connectors, Interconnects Backplane Connectors DIN 41612 | Connector, Din 41612, Rcpt, 32Pos, 2Row; Product Range Harting | DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | DIN Connector |