HARTING Inc. of North America Conn, Din 41612, Header, 32Pos, 2Row; Product Range Harting 9041327921

Description
CONN, DIN 41612, HEADER, 32POS, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONN, DIN 41612, HEADER, 32POS, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, Header, 32Pos, 2Row; Product Range Harting - 93C5543 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 32Pos, 2Row; Product Range Harting
93C5543
Conn, Din 41612, Header, 32Pos, 2Row; Product Range Harting 93C5543
CONN, DIN 41612, HEADER, 32POS, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 32POS, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 93C5543
Product Name Conn, Din 41612, Header, 32Pos, 2Row; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
8+3 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details