Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors DIN 41612
Series: DIN 41612
Number of Positions: 32 (Power)
Pitch: 0.200" (5.08mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active
DIN 41612 Connectors 32P 6A MALE R/A SLD
CONN DIN HDR 32POS PCB RA GOLD
32 Poles, 6 A (Max.), Angled Solder Pin Termination, Printed Board Connector
DIN 41612 PCB CONNECTOR, PLUG, 32 WAY; Product Range:-; No. of Contacts:32Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09041326921 | 09041326921 | 70070315 | 96F2668 | |
| Product Name | Connectors, Interconnects Backplane Connectors DIN 41612 | Backplane Connectors | DIN 41612 | BackPlane Connector, Printed Board; 32;6 A (Max.); 5.08 mm; Male; 3 mm | Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting |
| Connector Type | DIN Connector | DIN Connector | DIN Connector | ||
| Termination | Solder | Solder | |||
| Mounting | Through Hole, Right Angle |