HARTING Inc. of North America Backplane Connectors 9041322921

Description
DIN 41612 Connectors DINPWRD032MS 3.0C1
Request a Quote Datasheet
Description
DIN 41612 Connectors DINPWRD032MS 3.0C1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09041322921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09041322921
Backplane Connectors 09041322921
DIN 41612 Connectors DINPWRD032MS 3.0C1

DIN 41612 Connectors DINPWRD032MS 3.0C1

Buy Now
Connectors, Interconnects Backplane Connectors DIN 41612 -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors DIN 41612
Connectors, Interconnects Backplane Connectors DIN 41612
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors DIN 41612 Series: DIN 41612 Number of Positions: 32 (Power) Pitch: 0.200" (5.08mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Termination: Solder Contact Finish: Gold Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors DIN 41612
Series: DIN 41612
Number of Positions: 32 (Power)
Pitch: 0.200" (5.08mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Termination: Solder
Contact Finish: Gold
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Connector, Din 41612, Plug, 32Pos, 2Row; Product Range Harting - 93C5533 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 32Pos, 2Row; Product Range Harting
93C5533
Connector, Din 41612, Plug, 32Pos, 2Row; Product Range Harting 93C5533
CONNECTOR, DIN 41612, PLUG, 32POS, 2ROW; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 32POS, 2ROW; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09041322921 93C5533
Product Name Backplane Connectors Connectors, Interconnects Backplane Connectors DIN 41612 Connector, Din 41612, Plug, 32Pos, 2Row; Product Range Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers