HARTING Inc. of North America Backplane Connectors 9036966921

Description
DIN 41612 Connectors 96P MALE RA TYPE C
Request a Quote
Description
DIN 41612 Connectors 96P MALE RA TYPE C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09036966921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09036966921
Backplane Connectors 09036966921
DIN 41612 Connectors 96P MALE RA TYPE C

DIN 41612 Connectors 96P MALE RA TYPE C

Buy Now
Connector, Din41612, Type C, Plug, 96 Position, Right Angle Pcb; Product Range Harting - 29C7515 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din41612, Type C, Plug, 96 Position, Right Angle Pcb; Product Range Harting
29C7515
Connector, Din41612, Type C, Plug, 96 Position, Right Angle Pcb; Product Range Harting 29C7515
CONNECTOR, DIN41612, TYPE C, PLUG, 96 POSITION, RIGHT ANGLE PCB; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, DIN41612, TYPE C, PLUG, 96 POSITION, RIGHT ANGLE PCB; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09036966921 29C7515
Product Name Backplane Connectors Connector, Din41612, Type C, Plug, 96 Position, Right Angle Pcb; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products