HARTING Inc. of North America Backplane Connectors 9036646921

Description
DIN 41612 Connectors 64P MALE RA TYPE C
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P MALE RA TYPE C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09036646921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09036646921
Backplane Connectors 09036646921
DIN 41612 Connectors 64P MALE RA TYPE C

DIN 41612 Connectors 64P MALE RA TYPE C

Buy Now
Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting - 93C5497 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting
93C5497
Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting 93C5497
CONNECTOR, DIN 41612, PLUG, 64POS, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 64POS, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09036646921 93C5497
Product Name Backplane Connectors Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Paladin ® - 131-7618-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details