HARTING Inc. of North America Backplane Connectors 9034966824

Description
DIN 41612 Connectors DIN-SIGNAL C096FS-2
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL C096FS-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09034966824 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09034966824
Backplane Connectors 09034966824
DIN 41612 Connectors DIN-SIGNAL C096FS-2

DIN 41612 Connectors DIN-SIGNAL C096FS-2

Buy Now
Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting - 93C5489 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
93C5489
Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting 93C5489
CONN, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09034966824 93C5489
Product Name Backplane Connectors Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products