HARTING Inc. of North America Backplane Connectors 9033966921

Description
DIN 41612 Connectors 96P MALE LEVEL 2
Request a Quote
Description
DIN 41612 Connectors 96P MALE LEVEL 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09033966921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09033966921
Backplane Connectors 09033966921
DIN 41612 Connectors 96P MALE LEVEL 2

DIN 41612 Connectors 96P MALE LEVEL 2

Buy Now
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting - 83F8407 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting
83F8407
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting 83F8407
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:DIN 41612 Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:DIN 41612 Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09033966921 83F8407
Product Name Backplane Connectors Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Paladin ® - 131-5218-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details