HARTING Inc. of North America Backplane Connectors 9033646921

Description
DIN 41612 Connectors 64P MALE RA TYPE C
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P MALE RA TYPE C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09033646921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09033646921
Backplane Connectors 09033646921
DIN 41612 Connectors 64P MALE RA TYPE C

DIN 41612 Connectors 64P MALE RA TYPE C

Buy Now
Backplane Connectors - 09033646921 - 904769-09033646921 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09033646921
904769-09033646921
Backplane Connectors - 09033646921 904769-09033646921
Manufacturer: HARTING Win Source Part Number: 904769-09033646921 Series: DIN 41612 Features: 96 Position Din Connector Header, Male Pins - Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-1209, 9033646921

Manufacturer: HARTING
Win Source Part Number: 904769-09033646921
Series: DIN 41612
Features: 96 Position Din Connector Header, Male Pins - Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-1209, 9033646921

Buy Now Datasheet
Conn, Din 41612, Plug, 64Pos, 3Row; Product Range Harting - 92B8270 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 64Pos, 3Row; Product Range Harting
92B8270
Conn, Din 41612, Plug, 64Pos, 3Row; Product Range Harting 92B8270
CONN, DIN 41612, PLUG, 64POS, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 64POS, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09033646921 904769-09033646921 92B8270
Product Name Backplane Connectors Backplane Connectors - 09033646921 Conn, Din 41612, Plug, 64Pos, 3Row; Product Range Harting
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - E16435-0019 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details