HARTING Inc. of North America Backplane Connectors 9032966862

Description
DIN 41612 Connectors 96 POS FEMALE
Request a Quote
Description
DIN 41612 Connectors 96 POS FEMALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032966862 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032966862
Backplane Connectors 09032966862
DIN 41612 Connectors 96 POS FEMALE

DIN 41612 Connectors 96 POS FEMALE

Buy Now
Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting - 82H8228 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
82H8228
Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting 82H8228
CONN, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09032966862 82H8228
Product Name Backplane Connectors Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-006-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Push-in X connector - QBX-1/4T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details