HARTING Inc. of North America Backplane Connectors 9032966861

Description
DIN 41612 Connectors 96P FEMALE STD 2A
Request a Quote Datasheet
Description
DIN 41612 Connectors 96P FEMALE STD 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032966861 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032966861
Backplane Connectors 09032966861
DIN 41612 Connectors 96P FEMALE STD 2A

DIN 41612 Connectors 96P FEMALE STD 2A

Buy Now
Backplane Connectors - 09032966861 - 908689-09032966861 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09032966861
908689-09032966861
Backplane Connectors - 09032966861 908689-09032966861
Manufacturer: HARTING Win Source Part Number: 908689-09032966861 Series: DIN 41612 Operating Temperature Range: -40°C ~ 105°C Features: 96 Position Din Connector Receptacle, Female Sockets - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9032966861, 1195-1204

Manufacturer: HARTING
Win Source Part Number: 908689-09032966861
Series: DIN 41612
Operating Temperature Range: -40°C ~ 105°C
Features: 96 Position Din Connector Receptacle, Female Sockets - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9032966861, 1195-1204

Buy Now Datasheet
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting - 93C5458 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting
93C5458
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting 93C5458
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032966861 908689-09032966861 93C5458
Product Name Backplane Connectors Backplane Connectors - 09032966861 Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-3314-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details