DIN 41612 Connectors 96P 2A FEMALE STRT
Manufacturer: HARTING
Win Source Part Number: 908688-09032966850
Series: DIN 41612
Operating Temperature Range: -40°C ~ 105°C
Features: 96 Position Din Connector Receptacle, Female Sockets - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9032966850, 1195-1200
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:Type C Series; No. of Contacts:96Contacts;
| Powell Electronics, Inc. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09032966850 | 908688-09032966850 | 09032966850 | 79K4442 |
| Product Name | Backplane Connectors | Backplane Connectors - 09032966850 | DIN 41612 | Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting |
| Mounting | Through Hole | Through Hole |