HARTING Inc. of North America Connectors, Interconnects - Backplane Connectors - DIN 41612 9032966825

Description
Win Source Part Number: 1294296-9032966825 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: DIN 41612 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Package: Box Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Style: C Level, Class: 2 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Other Names: 9032966825,1195-1197
Request a Quote Datasheet
Description
Win Source Part Number: 1294296-9032966825 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: DIN 41612 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Package: Box Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Style: C Level, Class: 2 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Other Names: 9032966825,1195-1197
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1294296-9032966825 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1294296-9032966825
Connectors, Interconnects - Backplane Connectors - DIN 41612 1294296-9032966825
Win Source Part Number: 1294296-9032966825 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: DIN 41612 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Package: Box Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Style: C Level, Class: 2 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Other Names: 9032966825,1195-1197

Win Source Part Number: 1294296-9032966825
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: DIN 41612
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Package: Box
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100
Style: C
Level, Class: 2
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Other Names: 9032966825,1195-1197

Buy Now Datasheet
Connectors, Interconnects Backplane Connectors DIN 41612 -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors DIN 41612
Connectors, Interconnects Backplane Connectors DIN 41612
Alternative Parts (Cross-Reference): Cross Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors DIN 41612 Series: DIN 41612 Package: Box Connector Type: Receptacle, Female Sockets Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors DIN 41612
Series: DIN 41612
Package: Box
Connector Type: Receptacle, Female Sockets
Mounting Type: Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-9032966825
Electronic Connector 407-9032966825
Product overview: 9032966825 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9032966825 can be used for catalog matching and distributor lookup.

Product overview: 9032966825 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9032966825 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 09032966825 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032966825
Backplane Connectors 09032966825
DIN 41612 Connectors 96P 2A FEMALE STRT

DIN 41612 Connectors 96P 2A FEMALE STRT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09032966825
Backplane Connectors 09032966825
DIN-Signal C096FS-4,5C1-2

DIN-Signal C096FS-4,5C1-2

Buy Now
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting - 80K6208 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting
80K6208
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting 80K6208
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09032966825
CONN DIN RCPT 96POS PCB

CONN DIN RCPT 96POS PCB

Supplier's Site Datasheet
Connector/Terminal/Pin - 18841840 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18841840
Connector/Terminal/Pin 18841840
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY, PRODUCT RANGE:-, NO. OF CONTACTS:96CONTACTS, GENDER:RECEPTACLE, PITCH SPACING:2.54MM, NO. OF ROWS:3 ROW, ROWS LOADED:A + B + C, CONTACT PLATING:GOLD PLATED CONTACTS, NO. OF MATING CYCLES:400ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY, PRODUCT RANGE:-, NO. OF CONTACTS:96CONTACTS, GENDER:RECEPTACLE, PITCH SPACING:2.54MM, NO. OF ROWS:3 ROW, ROWS LOADED:A + B + C, CONTACT PLATING:GOLD PLATED CONTACTS, NO. OF MATING CYCLES:400ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1294296-9032966825 407-9032966825 09032966825 80K6208 09032966825 18841840
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Connectors, Interconnects Backplane Connectors DIN 41612 Electronic Connector Backplane Connectors Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting DIN 41612 Connector/Terminal/Pin
Connector Type DIN Connector DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products