HARTING Inc. of North America Backplane Connectors 9032966824

Description
DIN 41612 Connectors 96P TYPE C FEMALE S
Request a Quote Datasheet
Description
DIN 41612 Connectors 96P TYPE C FEMALE S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032966824 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032966824
Backplane Connectors 09032966824
DIN 41612 Connectors 96P TYPE C FEMALE S

DIN 41612 Connectors 96P TYPE C FEMALE S

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09032966824
Backplane Connectors 09032966824
DIN-Signal C096FS-2,9C1-2

DIN-Signal C096FS-2,9C1-2

Buy Now
Backplane Connectors - 09032966824 - 904767-09032966824 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09032966824
904767-09032966824
Backplane Connectors - 09032966824 904767-09032966824
Manufacturer: HARTING Win Source Part Number: 904767-09032966824 Series: DIN 41612 Features: 96 Position Din Connector Receptacle, Female Sockets - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-1196, Q7732919, 9032966824

Manufacturer: HARTING
Win Source Part Number: 904767-09032966824
Series: DIN 41612
Features: 96 Position Din Connector Receptacle, Female Sockets - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-1196, Q7732919, 9032966824

Buy Now Datasheet
Connector, Din 41612, Female, 96 Contacts, Straight, Solder Pin - 70070236 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Din 41612, Female, 96 Contacts, Straight, Solder Pin
70070236
Connector, Din 41612, Female, 96 Contacts, Straight, Solder Pin 70070236
Connector, Din 41612, Female, 96 Contacts, Straight, Solder Pin

Connector, Din 41612, Female, 96 Contacts, Straight, Solder Pin

Supplier's Site
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting - 13C2732 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting
13C2732
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting 13C2732
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09032966824
CONN DIN RCPT 96POS PCB

CONN DIN RCPT 96POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032966824 904767-09032966824 70070236 13C2732 09032966824
Product Name Backplane Connectors Backplane Connectors - 09032966824 Connector, Din 41612, Female, 96 Contacts, Straight, Solder Pin Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting DIN 41612
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G20-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - CAH.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details