HARTING Inc. of North America Backplane Connectors 9032966821

Description
DIN 41612 Connectors 96P 2A FEMALE STRT
Request a Quote Datasheet
Description
DIN 41612 Connectors 96P 2A FEMALE STRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032966821 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032966821
Backplane Connectors 09032966821
DIN 41612 Connectors 96P 2A FEMALE STRT

DIN 41612 Connectors 96P 2A FEMALE STRT

Buy Now
Backplane Connectors - 09032966821 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032966821
Backplane Connectors 09032966821
DIN-Signal C096FW-13,0C1-2

DIN-Signal C096FW-13,0C1-2

Buy Now
Backplane Connectors - 09032966821 - 904766-09032966821 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09032966821
904766-09032966821
Backplane Connectors - 09032966821 904766-09032966821
Manufacturer: HARTING Win Source Part Number: 904766-09032966821 Series: DIN 41612 Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-1194, 9032966821

Manufacturer: HARTING
Win Source Part Number: 904766-09032966821
Series: DIN 41612
Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-1194, 9032966821

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1380428-09032966821 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1380428-09032966821
Connectors, Interconnects - Backplane Connectors - DIN 41612 1380428-09032966821
Win Source Part Number: 1380428-09032966821 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Wire Wrap Contact Finish: Gold Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Style: C Level, Class: 2 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380428-09032966821
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Wire Wrap
Contact Finish: Gold
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20 pcs
Style: C
Level, Class: 2
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
DIN 41612, Receptacle, Type C, 96 Poles, Straight, Wrap Post - 70070238 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN 41612, Receptacle, Type C, 96 Poles, Straight, Wrap Post
70070238
DIN 41612, Receptacle, Type C, 96 Poles, Straight, Wrap Post 70070238
DIN 41612, Receptacle, Type C, 96 Poles, Straight, Wrap Post

DIN 41612, Receptacle, Type C, 96 Poles, Straight, Wrap Post

Supplier's Site
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting - 96M1877 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting
96M1877
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting 96M1877
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:DIN 41612 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:DIN 41612 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Type C 96 Position 2.54 Mm Pitch Female Straight Connector Din 4 Harting - 47W3256 - Newark, An Avnet Company
Chicago, IL, United States
Type C 96 Position 2.54 Mm Pitch Female Straight Connector Din 4 Harting
47W3256
Type C 96 Position 2.54 Mm Pitch Female Straight Connector Din 4 Harting 47W3256
TYPE C 96 POSITION 2.54 MM PITCH FEMALE STRAIGHT CONNECTOR DIN 4

TYPE C 96 POSITION 2.54 MM PITCH FEMALE STRAIGHT CONNECTOR DIN 4

Supplier's Site
Connector, Din 41612, Rcpt, 96Pos, Th; Product Range Harting - 24AJ3273 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 96Pos, Th; Product Range Harting
24AJ3273
Connector, Din 41612, Rcpt, 96Pos, Th; Product Range Harting 24AJ3273
CONNECTOR, DIN 41612, RCPT, 96POS, TH; Product Range:DIN 41612 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 96POS, TH; Product Range:DIN 41612 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032966821 904766-09032966821 1380428-09032966821 70070238 96M1877 47W3256
Product Name Backplane Connectors Backplane Connectors - 09032966821 Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612, Receptacle, Type C, 96 Poles, Straight, Wrap Post Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting Type C 96 Position 2.54 Mm Pitch Female Straight Connector Din 4 Harting
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 108-1711-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
View Details