HARTING Inc. of North America Backplane Connectors 9032962850

Description
DIN 41612 Connectors DINSIGC096FP-4,5C1
Request a Quote Datasheet
Description
DIN 41612 Connectors DINSIGC096FP-4,5C1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032962850 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032962850
Backplane Connectors 09032962850
DIN 41612 Connectors DINSIGC096FP-4,5C1

DIN 41612 Connectors DINSIGC096FP-4,5C1

Buy Now
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting - 93C5453 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
93C5453
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting 93C5453
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09032962850 93C5453
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers