HARTING Inc. of North America Backplane Connectors 9032962825

Description
DIN 41612 Connectors 96P TYPE C FEMALE 3
Request a Quote
Description
DIN 41612 Connectors 96P TYPE C FEMALE 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032962825 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032962825
Backplane Connectors 09032962825
DIN 41612 Connectors 96P TYPE C FEMALE 3

DIN 41612 Connectors 96P TYPE C FEMALE 3

Buy Now
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting - 67C1721 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
67C1721
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting 67C1721
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:har-bus Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:har-bus Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09032962825 67C1721
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-3418-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details