HARTING Inc. of North America Backplane Connectors 9032962824

Description
DIN 41612 Connectors DIN-SIGNAL 96P TYP
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-SIGNAL 96P TYP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032962824 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032962824
Backplane Connectors 09032962824
DIN 41612 Connectors DIN-SIGNAL 96P TYP

DIN 41612 Connectors DIN-SIGNAL 96P TYP

Buy Now
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting - 93C5451 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
93C5451
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting 93C5451
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09032962824 93C5451
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details