HARTING Inc. of North America Backplane Connectors 9032786805

Description
DIN 41612 Connectors 78+2P FML TYPE M ST
Request a Quote Datasheet
Description
DIN 41612 Connectors 78+2P FML TYPE M ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032786805 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032786805
Backplane Connectors 09032786805
DIN 41612 Connectors 78+2P FML TYPE M ST

DIN 41612 Connectors 78+2P FML TYPE M ST

Buy Now
DIN 41612 09032786805
CONN DIN RCPT 80POS PCB

CONN DIN RCPT 80POS PCB

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 80 Way; Product Range Harting - 79K4457 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 80 Way; Product Range Harting
79K4457
Din 41612 Pcb Connector Receptacle 80 Way; Product Range Harting 79K4457
DIN 41612 PCB CONNECTOR RECEPTACLE 80 WAY; Product Range:-; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 80 WAY; Product Range:-; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032786805 09032786805 79K4457
Product Name Backplane Connectors DIN 41612 Din 41612 Pcb Connector Receptacle 80 Way; Product Range Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products