HARTING Inc. of North America Backplane Connectors 9032646850

Description
DIN 41612 Connectors 64P 2A FEMALE STRT
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P 2A FEMALE STRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032646850 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032646850
Backplane Connectors 09032646850
DIN 41612 Connectors 64P 2A FEMALE STRT

DIN 41612 Connectors 64P 2A FEMALE STRT

Buy Now
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting - 79K4456 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting
79K4456
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting 79K4456
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09032646850
CONN DIN RCPT 96POS PCB

CONN DIN RCPT 96POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032646850 79K4456 09032646850
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting DIN 41612
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-5616-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details