HARTING Inc. of North America Backplane Connectors 9032646828

Description
DIN 41612 Connectors 64P 2A FEMALE IDC
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P 2A FEMALE IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032646828 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032646828
Backplane Connectors 09032646828
DIN 41612 Connectors 64P 2A FEMALE IDC

DIN 41612 Connectors 64P 2A FEMALE IDC

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09032646828
Backplane Connectors 09032646828
DIN-Signal C064FS-C1-2

DIN-Signal C064FS-C1-2

Buy Now
Gds A-C Series, IDC, 3 Row A and C loaded, Female, 64 Contacts, 2 Amps - 70070323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gds A-C Series, IDC, 3 Row A and C loaded, Female, 64 Contacts, 2 Amps
70070323
Gds A-C Series, IDC, 3 Row A and C loaded, Female, 64 Contacts, 2 Amps 70070323
Gds A-C Series, IDC, 3 Row A and C loaded, Female, 64 Contacts, 2 Amps

Gds A-C Series, IDC, 3 Row A and C loaded, Female, 64 Contacts, 2 Amps

Supplier's Site
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting - 79K4455 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting
79K4455
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting 79K4455
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032646828 70070323 79K4455
Product Name Backplane Connectors Gds A-C Series, IDC, 3 Row A and C loaded, Female, 64 Contacts, 2 Amps Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers