HARTING Inc. of North America Backplane Connectors 9032646825

Description
DIN 41612 Connectors 64P 2A FEMALE STRT
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P 2A FEMALE STRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032646825 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032646825
Backplane Connectors 09032646825
DIN 41612 Connectors 64P 2A FEMALE STRT

DIN 41612 Connectors 64P 2A FEMALE STRT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09032646825
Backplane Connectors 09032646825
DIN-Signal C064FS-4,5C1-2

DIN-Signal C064FS-4,5C1-2

Buy Now
Backplane Connectors - 09032646825 - 904765-09032646825 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09032646825
904765-09032646825
Backplane Connectors - 09032646825 904765-09032646825
Manufacturer: HARTING Win Source Part Number: 904765-09032646825 Series: DIN 41612 Features: 96 Position Din Connector Receptacle, Female Sockets - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9032646825, 1195-1176

Manufacturer: HARTING
Win Source Part Number: 904765-09032646825
Series: DIN 41612
Features: 96 Position Din Connector Receptacle, Female Sockets - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9032646825, 1195-1176

Buy Now Datasheet
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting - 83F8408 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting
83F8408
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting 83F8408
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09032646825
CONN DIN RCPT 96POS PCB

CONN DIN RCPT 96POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032646825 904765-09032646825 83F8408 09032646825
Product Name Backplane Connectors Backplane Connectors - 09032646825 Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting DIN 41612
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers