Manufacturer: HARTING
Win Source Part Number: 904764-09032646824
Series: DIN 41612
Features: 96 Position Din Connector Receptacle, Female Sockets - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9032646824, 1195-1175
DIN 41612 Connectors 64P 2A FEMALE STRT
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts;
Backplane Connector, 2 A Current Rating, Female Gender
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 904764-09032646824 | 09032646824 | 13C2731 | 09032646824 | 70070237 |
| Product Name | Backplane Connectors - 09032646824 | Backplane Connectors | Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting | DIN 41612 | Connector; Backplane; 2 A; Female; 64; Straight Solder Pin; 94.9 mm |
| Mounting | Through Hole | Through Hole | |||
| Connector Type | DIN Connector | DIN Connector | |||
| Termination | Solder | Solder |